ITG Electronics, Inc. 62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor CM181210A-62NGHF

Description
62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor
Datasheet
Description
62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor - CM181210A-62NGHF - ITG Electronics, Inc.
Elmsford, NY, USA
62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor
CM181210A-62NGHF
62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor CM181210A-62NGHF
62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor

62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc.
Product Category Chip Inductors
Product Number CM181210A-62NGHF
Product Name 62nH, 2%, 0.33Ohm, 600mAmp Max.SMD Small Signal Inductor
Technology Small Signal Inductor
Devices in Package 1
Application RF Choke; Portable & Mobile Device
Standards and Certifications RoHS
Inductance Range 0.0620 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 470 microH
View Details
Fixed Inductors - CIL10J3R3KNC-ND - DigiKey
Samsung Electro-Mechanics
Specs
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
DCR 1.55 ohms
View Details
2 suppliers