27nH, 5%, 0.45Ohm, 300mAmp Max. SMD chip inductor
ITG Electronics, Inc. | |
---|---|
Product Category | Chip Inductors |
Product Number | CF160808A-27NJHF |
Product Name | 27nH, 5%, 0.45Ohm, 300mAmp Max. SMD chip inductor |
Technology | Small Signal Inductor |
Core Material | Ceramic |
Devices in Package | 1 |
Application | RF Choke; Portable & Mobile Device |
Inductance Range | 0.0270 microH |