7.5mH, 30%, 32.5mOhm, 7.0A Max. DIP Common Mode Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C301369A-752NU |
| Product Name | 7.5mH, 30%, 32.5mOhm, 7.0A Max. DIP Common Mode Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; Switch Mode Power Supplies |