1.6mH, 1.5A Max, 110mOhm Through Hole Common Mode Choke
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | C301241-162HF |
| Product Name | 1.6mH, 1.5A Max, 110mOhm Through Hole Common Mode Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Devices in Package | 1 |
| Technology | Common Mode Chokes |
| Application | Common Mode Choke; LED Lighting |