0.68uH, 20%, 2.2mOhm, 15Amp Max. DIP Rod Chokes
| ITG Electronics, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AK1318160062A-R68M |
| Product Name | 0.68uH, 20%, 2.2mOhm, 15Amp Max. DIP Rod Chokes |
| Mounting Option | Through Hole |
| Devices in Package | 1 |
| Technology | Rod Chokes |
| Application | Automotive |
| Configuration | Fixed |