ITG Electronics, Inc. 0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead AH42328A-R12KHF

Description
0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead
Request a Quote Datasheet
Description
0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead - AH42328A-R12KHF - ITG Electronics, Inc.
Elmsford, NY, USA
0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead
AH42328A-R12KHF
0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead AH42328A-R12KHF
0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead

0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead

Supplier's Site Datasheet
SMD 73A 0.18MOHM Inductor and Choke - 71-AH42328A-R12KHF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 73A 0.18MOHM Inductor and Choke
71-AH42328A-R12KHF
SMD 73A 0.18MOHM Inductor and Choke 71-AH42328A-R12KHF
FIXED IND 120NH 73A 0.18MOHM SMD Product overview: AH42328A-R12KHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 73A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AH42328A-R12KHF can be used for catalog matching and distributor lookup.

FIXED IND 120NH 73A 0.18MOHM SMD Product overview: AH42328A-R12KHF from ITG Electronics, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 73A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 73A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AH42328A-R12KHF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - AH42328A-R12KHF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AH42328A-R12KHF
Fixed Inductors AH42328A-R12KHF
FIXED IND 120NH 73A 0.18MOHM SMD

FIXED IND 120NH 73A 0.18MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ITG Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AH42328A-R12KHF 71-AH42328A-R12KHF AH42328A-R12KHF
Product Name 0.12uH, 10%, 0.18mOhm, 100Amp Max. SMD Power bead SMD 73A 0.18MOHM Inductor and Choke Fixed Inductors
Technology Power Bead
Core Material Ferrite Ferrite; Ferrite
Devices in Package 1
Application Server & Storage
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers