item America, LLC Table Column Set 8 80x40 K 0.0.707.52

Description
The basis for autonomous work benches! Using a cranked handle to adjust the height means work benches based on Table Column Set 8 80x40 K do not require any electrical power. The four table columns can be adjusted in height by up to 300 mm, have Line 8 grooves on the outside and use Profiles 8 80x40 as supporting struts for the Table Top. Tube D16 6 A/F acts as a synchroniser shaft, is concealed inside the frame and transmits torque evenly. Profiles 8 80x40 and Tubes D16 6 A/F need to be added to the set as appropriate for the required table size. Tubes D16 6 A/F and Profiles 8 80x40 in the desired lengths must also be ordered for use with the Table Column Set. This makes it possible to build work benches with any dimensions you like, up to 1800 mm x 1800 mm. Table Column Set 8 80x40 K produces customised, manually height-adjustable work benches. Working height can be adjusted by up to 300 mm using a crank drive. This means robust benches for production or maintenance applications can be built with minimal materials. Load-carrying capacity is up to 120 kg. Compatibility with all the components in the Work Bench System and the entire item Building Kit System ensures your construction can be tailored precisely to your requirements. This solution is also ideal for mobile, ergonomic workstations that don’t need a power supply.
Description
The basis for autonomous work benches! Using a cranked handle to adjust the height means work benches based on Table Column Set 8 80x40 K do not require any electrical power. The four table columns can be adjusted in height by up to 300 mm, have Line 8 grooves on the outside and use Profiles 8 80x40 as supporting struts for the Table Top. Tube D16 6 A/F acts as a synchroniser shaft, is concealed inside the frame and transmits torque evenly. Profiles 8 80x40 and Tubes D16 6 A/F need to be added to the set as appropriate for the required table size. Tubes D16 6 A/F and Profiles 8 80x40 in the desired lengths must also be ordered for use with the Table Column Set. This makes it possible to build work benches with any dimensions you like, up to 1800 mm x 1800 mm. Table Column Set 8 80x40 K produces customised, manually height-adjustable work benches. Working height can be adjusted by up to 300 mm using a crank drive. This means robust benches for production or maintenance applications can be built with minimal materials. Load-carrying capacity is up to 120 kg. Compatibility with all the components in the Work Bench System and the entire item Building Kit System ensures your construction can be tailored precisely to your requirements. This solution is also ideal for mobile, ergonomic workstations that don’t need a power supply.

Suppliers

Company
Product
Description
Supplier Links
Table Column Set 8 80x40 K - 0.0.707.52 - item America, LLC
Hagerstown, MD, USA
Table Column Set 8 80x40 K
0.0.707.52
Table Column Set 8 80x40 K 0.0.707.52
The basis for autonomous work benches! Using a cranked handle to adjust the height means work benches based on Table Column Set 8 80x40 K do not require any electrical power. The four table columns can be adjusted in height by up to 300 mm, have Line 8 grooves on the outside and use Profiles 8 80x40 as supporting struts for the Table Top. Tube D16 6 A/F acts as a synchroniser shaft, is concealed inside the frame and transmits torque evenly. Profiles 8 80x40 and Tubes D16 6 A/F need to be added to the set as appropriate for the required table size. Tubes D16 6 A/F and Profiles 8 80x40 in the desired lengths must also be ordered for use with the Table Column Set. This makes it possible to build work benches with any dimensions you like, up to 1800 mm x 1800 mm. Table Column Set 8 80x40 K produces customised, manually height-adjustable work benches. Working height can be adjusted by up to 300 mm using a crank drive. This means robust benches for production or maintenance applications can be built with minimal materials. Load-carrying capacity is up to 120 kg. Compatibility with all the components in the Work Bench System and the entire item Building Kit System ensures your construction can be tailored precisely to your requirements. This solution is also ideal for mobile, ergonomic workstations that don’t need a power supply.

The basis for autonomous work benches! Using a cranked handle to adjust the height means work benches based on Table Column Set 8 80x40 K do not require any electrical power. The four table columns can be adjusted in height by up to 300 mm, have Line 8 grooves on the outside and use Profiles 8 80x40 as supporting struts for the Table Top. Tube D16 6 A/F acts as a synchroniser shaft, is concealed inside the frame and transmits torque evenly. Profiles 8 80x40 and Tubes D16 6 A/F need to be added to the set as appropriate for the required table size.
Tubes D16 6 A/F and Profiles 8 80x40 in the desired lengths must also be ordered for use with the Table Column Set. This makes it possible to build work benches with any dimensions you like, up to 1800 mm x 1800 mm. Table Column Set 8 80x40 K produces customised, manually height-adjustable work benches. Working height can be adjusted by up to 300 mm using a crank drive. This means robust benches for production or maintenance applications can be built with minimal materials. Load-carrying capacity is up to 120 kg. Compatibility with all the components in the Work Bench System and the entire item Building Kit System ensures your construction can be tailored precisely to your requirements. This solution is also ideal for mobile, ergonomic workstations that don’t need a power supply.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.707.52
Product Name Table Column Set 8 80x40 K
Type Work Bench System
Length 3.1 inch (80 mm)
Width 1.6 inch (40.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
Workbenches (WS/EW) - EC2115L3C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Workbenches - 2520371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 78.7 inch (2000.00 mm)
Capacity 331 lbs (150 kg)
View Details