item America, LLC Table Top 30, high pressure laminate, ESD, grey, similar to RAL 7035 0.0.681.80

Description
Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate, ESD: This 30 mm thick table top is electrostatically volume-conductive for industrial applications that require ESD protection. The HPL coating can also withstand higher mechanical loads.
Description
Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate, ESD: This 30 mm thick table top is electrostatically volume-conductive for industrial applications that require ESD protection. The HPL coating can also withstand higher mechanical loads.

Suppliers

Company
Product
Description
Supplier Links
Table Top 30, high pressure laminate, ESD, grey, similar to RAL 7035 - 0.0.681.80 - item America, LLC
Hagerstown, MD, USA
Table Top 30, high pressure laminate, ESD, grey, similar to RAL 7035
0.0.681.80
Table Top 30, high pressure laminate, ESD, grey, similar to RAL 7035 0.0.681.80
Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standar d table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate, ESD: This 30 mm thick table top is electrostatically volume-conductive for industrial applications that require ESD protection. The HPL coating can also withstand higher mechanical loads.

Customer-specific table tops are available in three different materials – plastic coated, HPL and HPL/ESD. Besides the six standard formats, you can now also have a custom table top sized between 300x300 and 2770x2040 mm delivered to you. This provides the perfect opportunity to design bespoke bench solutions. The edges of the robust, professional-standard table tops are cleanly finished and covered with ABS edge strip to ensure dependable and durable quality. Table Top 30, high pressure laminate, ESD: This 30 mm thick table top is electrostatically volume-conductive for industrial applications that require ESD protection. The HPL coating can also withstand higher mechanical loads.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.681.80
Product Name Table Top 30, high pressure laminate, ESD, grey, similar to RAL 7035
Type Work Bench System
Length 109.1 inch (2770 mm)
Width 80.3 inch (2040.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Technicians workcenters - GT-C2020S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 192.0 inch (4876.80 mm)
Height 30.0 inch (762 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details