Controllers ensure a perfect response from item servomotors. Two power stages for three-phase operation are available to suit different loads. item MotionDesigner®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant transport task and ensure appropriate dimensioning.
All item Controllers C 3 incorporate a programmable servo controller that enables the Controller to store motion profiles and trigger them independently. Thanks to freely programmable I/O ports, signals from start/stop switches, sensors, etc. can be directly processed and integrated into the program sequence. Setup is completed using the intuitive software program item MotionSoft®.
Thanks to optional interface modules, the Controllers can be expanded for all standard fieldbus systems. CAN-Open, USB, Ethernet and RS232 interfaces are standard. PROFINET, EtherCAT and PROFIBUS can be easily retrofitted. Safety Module STO (Safe Torque Off) makes the system even safer by putting the motor into a no-torque state when at rest.
To ensure precise motion over long-term use, the Controllers feature a universal, integrated encoder interface for resolvers.
The item Controllers have CE and UL certifications.
Note: item recommends that Shield Terminal Block D14 (0.0.668.19) is used to ensure problem-free signal processing.
Caution!
The C-Series controller should be secured by a USB-isolating device if connected with a laptop computer. There could be a potential difference between both devices, caused by the suppression capacitor inside the laptop power supply. The current flow can damage the controllers USB port.
You can ignore this precaution if the laptop is used in battery mode without being connected to a power supply.
| item America, LLC | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 0.0.668.65 |
| Product Name | Controller C 3-05 |
| Setup | Computer; Wireless |
| Servo Feedback | Resolver; Absolute Encoder |
| Configuration | Panel Mount |
| Communication | CANopen; Ethernet; PROFIBUS (optional feature); RS232; USB; EtherCAT |
| Operating Temperature | 0 to 50 C (32 to 122 F) |