Work bench 4 E FIFO – a logical and efficient combination of work bench and FIFO rack. Strong, ergonomic and bespoke. Use compatible elements from the Lean Production Building Kit System to design your own customised material supply and container return systems.
This robust bench features an electric height-adjustment system that can raise or lower it to precisely the right ergonomic working height – maximum load-carrying capacity of 400 kg included. The bench can also be moved to programmable positions for material changeovers. Work bench 4 E FIFO can be configured in six basic sizes or in custom dimensions. It can also be enhanced using elements from the wide range of accessories in the Work Bench System, such as overhangs and cable ducts. The configurator at www.item24.de/config
| item America, LLC | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 0.0.658.01 |
| Product Name | Table Frame 4 E 1500 FIFO |
| Type | Work Bench System; Ergonomic |
| Length | 59.1 inch (1500 mm) |
| Width | 72.0 inch (1830.00 mm) |