item America, LLC Table Frame E 1800 120V 0.0.648.22

Description
Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom. Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostaticall y dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.
Description
Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom. Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostaticall y dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.

Suppliers

Company
Product
Description
Supplier Links
Table Frame E 1800 120V - 0.0.648.22 - item America, LLC
Hagerstown, MD, USA
Table Frame E 1800 120V
0.0.648.22
Table Frame E 1800 120V 0.0.648.22
Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom. Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostaticall y dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.

Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom.

Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostatically dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.648.22
Product Name Table Frame E 1800 120V
Type Work Bench System
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2723779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
EW/WS Worbench Table (Stationary), Painted Steel, Laminated Hardwood (120?W X 30?D) - WSA2973 - Rousseau Metal Inc.
Specs
Type Industrial
Length 33.8 inch (857 mm)
Width 120.0 inch (3048.00 mm)
View Details