Work bench F 2 F is a space-saving solution that does not compromise on legroom or ergonomics for users.
A single pair of columns supports two table tops. However, you could also opt for just one table top and use the stable cantilever feet to support additional structures built onto the rear of the bench. Height adjustment is stepless, manual and separate for each side. Load-carrying capacity is 150 kg on each side.
The comprehensive range from the overall item portfolio ensures work bench F 2 F can provide a solution for your specific requirements.
| item America, LLC | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | 0.0.644.39 |
| Product Name | Table Frame F 2 F 1200 |
| Type | Work Bench System; Ergonomic |
| Length | 47.2 to 70.9 inch (1200 to 1800 mm) |
| Width | 23.6 to 29.5 inch (600.00 to 750.00 mm) |