item America, LLC Table Frame E 1800 0.0.633.76

Description
Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom. Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostaticall y dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.
Description
Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom. Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostaticall y dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.

Suppliers

Company
Product
Description
Supplier Links
Table Frame E 1800 - 0.0.633.76 - item America, LLC
Hagerstown, MD, USA
Table Frame E 1800
0.0.633.76
Table Frame E 1800 0.0.633.76
Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom. Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostaticall y dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.

Work bench E – ideal for operational workstations in production, maintenance and customer service. Electrical height adjustment gives users added flexibility in finding the working posture that best suits them. The memory function makes it easy to operate the height-adjustment system, while the design of the bench provides generous legroom.

Work bench E is available in various standard and custom sizes. The working surface can be supplied in four materials – plastic coated, high pressure laminate (HPL), HPL/electrostatically dissipative, and beech multi-ply. You can combine work bench E with a number of useful accessories from our broad range of add-ons. These include solutions for power and data supply, work bench lighting, pivot arms, a diverse range of ESD accessories and mounting systems for PCs and tools.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Workbenches and Workstations (Industrial)
Product Number 0.0.633.76
Product Name Table Frame E 1800
Type Work Bench System
Unlock Full Specs
to access all available technical data

Similar Products

Elevatek Workbench Cantilever (Stationary), Manual, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details