item America, LLC Roller Set 8 D60/D6-25 ESD 0.0.712.30

Description
1 roller D60/D6-25 ESD 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated 1 washer, St, bright zinc-plated 1 Spacer Bushing D17/D6-12, St, bright zinc-plated 1 T-Slot Nut V 8 St M6, St, bright zinc-plated Thanks to its spherical running surface, this ball-bearing mounted roller D60/D6-25 ESD can reliably actuate hatches and bars. When building a shooter with a small number of parts, installing two of these 60 mm-diameter rollers so they run against each other produces a long travel. Roller Set 8 D60/D6-25 ESD (0.0.712.30) contains the fixings needed to fit the roller D60 to a Line 8 groove.
Description
1 roller D60/D6-25 ESD 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated 1 washer, St, bright zinc-plated 1 Spacer Bushing D17/D6-12, St, bright zinc-plated 1 T-Slot Nut V 8 St M6, St, bright zinc-plated Thanks to its spherical running surface, this ball-bearing mounted roller D60/D6-25 ESD can reliably actuate hatches and bars. When building a shooter with a small number of parts, installing two of these 60 mm-diameter rollers so they run against each other produces a long travel. Roller Set 8 D60/D6-25 ESD (0.0.712.30) contains the fixings needed to fit the roller D60 to a Line 8 groove.

Suppliers

Company
Product
Description
Supplier Links
Roller Set 8 D60/D6-25 ESD - 0.0.712.30 - item America, LLC
Hagerstown, MD, USA
Roller Set 8 D60/D6-25 ESD
0.0.712.30
Roller Set 8 D60/D6-25 ESD 0.0.712.30
1 roller D60/D6-25 ESD 1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated 1 washer, St, bright zinc-plated 1 Spacer Bushing D17/D6-12, St, bright zinc-plated 1 T-Slot Nut V 8 St M6, St, bright zinc-plated Thanks to its spherical running surface, this ball-bearing mounted roller D60/D6-25 ESD can reliably actuate hatches and bars. When building a shooter with a small number of parts, installing two of these 60 mm-diameter rollers so they run against each other produces a long travel. Roller Set 8 D60/D6-25 ESD (0.0.712.30) contains the fixings needed to fit the roller D60 to a Line 8 groove.

1 roller D60/D6-25 ESD
1 Hexagon Socket Head Cap Screw DIN 912 M6x40, St, bright zinc-plated
1 washer, St, bright zinc-plated
1 Spacer Bushing D17/D6-12, St, bright zinc-plated
1 T-Slot Nut V 8 St M6, St, bright zinc-plated

Thanks to its spherical running surface, this ball-bearing mounted roller D60/D6-25 ESD can reliably actuate hatches and bars. When building a shooter with a small number of parts, installing two of these 60 mm-diameter rollers so they run against each other produces a long travel.

Roller Set 8 D60/D6-25 ESD (0.0.712.30) contains the fixings needed to fit the roller D60 to a Line 8 groove.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Drive Rollers and Idler Rollers
Product Number 0.0.712.30
Product Name Roller Set 8 D60/D6-25 ESD
Type Guide Roller
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Roller Pin - RLP-EWA - Imao-Fixtureworks
Specs
Material Steel
Roll Diameter 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Rubber & Urethane Industrial Rollers -  - Fairlane Products, Inc.
Specs
Type Feed Roller
Material Rubber; Neoprene, nitrile, or polyurethane
Roll Diameter 1.5 to 4 inch (38.1 to 102 mm)
View Details
10.2mm Outside Dia. Low Cost Idlers, Mounted on Sintered Bearings - S7AYPAM32120510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Length/Width 1.26 inch (32 mm)
View Details
Braking Castor Insert D32-50 - 0.0.711.86 - item America, LLC
Specs
Application Conveyor
Type Brake Roller
Material Plastic
View Details