item America, LLC Braking Roller Set D93-130 M8 0.0.710.07

Description
1 braking roller D93 2 braking roller fixings M8, St, bright zinc-plated 4 T-Slot Nuts 8 St M8, St, bright zinc-plated 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated 4 Washers ISO 7089-8-200 HV, St, bright zinc-plated Braking Roller Set D93-130 M8 helps lower heavy loads at a steady speed. The braking roller and stable steel axle ensure that containers and goods weighing up to 25 kg can be safely transported via lifts or hatches. Overall load must be taken into account. The braking roller protects the frame and transported goods from being damaged by high-speed impacts. Deceleration increases in line with speed. The rubberised roller can also slow transported goods via direct contact.
Description
1 braking roller D93 2 braking roller fixings M8, St, bright zinc-plated 4 T-Slot Nuts 8 St M8, St, bright zinc-plated 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated 4 Washers ISO 7089-8-200 HV, St, bright zinc-plated Braking Roller Set D93-130 M8 helps lower heavy loads at a steady speed. The braking roller and stable steel axle ensure that containers and goods weighing up to 25 kg can be safely transported via lifts or hatches. Overall load must be taken into account. The braking roller protects the frame and transported goods from being damaged by high-speed impacts. Deceleration increases in line with speed. The rubberised roller can also slow transported goods via direct contact.

Suppliers

Company
Product
Description
Supplier Links
Braking Roller Set D93-130 M8 - 0.0.710.07 - item America, LLC
Hagerstown, MD, USA
Braking Roller Set D93-130 M8
0.0.710.07
Braking Roller Set D93-130 M8 0.0.710.07
1 braking roller D93 2 braking roller fixings M8, St, bright zinc-plated 4 T-Slot Nuts 8 St M8, St, bright zinc-plated 4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated 4 Washers ISO 7089-8-200 HV, St, bright zinc-plated Braking Roller Set D93-130 M8 helps lower heavy loads at a steady speed. The braking roller and stable steel axle ensure that containers and goods weighing up to 25 kg can be safely transported via lifts or hatches. Overall load must be taken into account. The braking roller protects the frame and transported goods from being damaged by high-speed impacts. Deceleration increases in line with speed. The rubberised roller can also slow transported goods via direct contact.

1 braking roller D93
2 braking roller fixings M8, St, bright zinc-plated
4 T-Slot Nuts 8 St M8, St, bright zinc-plated
4 Hexagon Socket Head Cap Screws DIN 912-M8x16, St, bright zinc-plated
4 Washers ISO 7089-8-200 HV, St, bright zinc-plated

Braking Roller Set D93-130 M8 helps lower heavy loads at a steady speed. The braking roller and stable steel axle ensure that containers and goods weighing up to 25 kg can be safely transported via lifts or hatches. Overall load must be taken into account. The braking roller protects the frame and transported goods from being damaged by high-speed impacts. Deceleration increases in line with speed. The rubberised roller can also slow transported goods via direct contact.

Supplier's Site

Technical Specifications

  item America, LLC
Product Category Drive Rollers and Idler Rollers
Product Number 0.0.710.07
Product Name Braking Roller Set D93-130 M8
Application Process Equipment / Converting
Type Brake Roller
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Single-flanged Guide Roller - GRL-L - Imao-Fixtureworks
Specs
Type Guide Roller
Material Plastic; Steel
Length/Width 0.4724 to 1.1 inch (12 to 28 mm)
View Details
Urethane Covered Bearings -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.8750 to 2 inch (22.22 to 50.8 mm)
View Details
19mm Outside diameter, 6mm Bore, Urethane Roller with M250® Polymere Bearing - A 7ZB5MURG1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details