Employees who work with screws, nuts and other small parts will find the item Container Pivot Arm the perfect helping hand. Parts Containers and semi-open fronted boxes can be securely hung on the arm's four support profiles and work materials can be changed with ease. Because the support profiles feature ribs in different thicknesses, the Pivot Arm is compatible with semi-open fronted boxes from a range of manufacturers. Friction-adjustable joints and the tilting function on the four support profiles ensures that containers can be perfectly positioned to suit the operator's reach. The Container Double Pivot Arm 8 80 695 can handle a total load of 25 kg. Thanks to its three joint axles, the Pivot Arm can be positioned at the ideal distance from the user and at the perfect angle. Container Pivot Arm 8 80-370 features two joints, which makes it more robust and means it can carry a weight of 40 kg. The four support profiles of the Container Pivot Arm are height adjustable for compatibility with a range of container sizes.
| item America, LLC | |
|---|---|
| Product Category | Flexible Support Arms |
| Product Number | 0.0.663.27 |
| Product Name | Container Pivot Arm 8 80-370 |