Double Pivot Arm 8 695 heavy-duty - move even heavy loads safely! The heavy-duty Double Pivot Arm is connected to a single Pivot Arm via a Double Swivel Joint in the middle. The two Standard Swivel Joints can be connected to any Profiles 8. The heavy-duty Double Pivot Arm should only be fitted to vertical profile grooves. The Pivot Arm can reach approximately 695 mm. It can accommodate a maximum (vertical) load of 140 N.The End Swivel Joint can be rotated through 360° for maximum versatility.
| item America, LLC | |
|---|---|
| Product Category | Flexible Support Arms |
| Product Number | 0.0.631.20 |
| Product Name | Double Pivot Arm 8 695 heavy-duty |