The Tray Pivot Arm allows users to perfectly position a versatile storage surface for crates, workpieces or tools. Due to its three axes, Tray Double Pivot Arm 8 80-695 has a wide radius of action and can be positioned with great flexibility. Maximum load-carrying capacity is 25 kg. Tray Pivot Arm 8 80-370 can carry a total load weighing up to as much as 40 kg. The all-round edging made of aluminum profile provides a secure hold, even when the tray (usable surface: 410x310 mm) is tilted using the series-standard angle adjustment mechanism. Contents are always in easy view and can be picked and returned to the highest ergonomic standards.
| item America, LLC | |
|---|---|
| Product Category | Flexible Support Arms |
| Product Number | 0.0.663.13 |
| Product Name | Tray Double Pivot Arm 8 80-695 |