ISYBOT Cobot Arms SYB3

Description
The ISYBOT SYB3 is a three-axis collaborative robot designed for tasks that require precision and adaptability in tight spaces. With an operating range of 1.6 meters and a payload capacity of 10 kg, it is well-suited for processes such as grinding and sanding. The SYB3 offers four distinct operating modes: Assistance, Restitution, Parallelization, and Tele-operation, which provide flexibility for various applications, enhancing the user’s ability to optimize manual operations without extensive retraining. One of the standout features of the SYB3 is its angular velocity of 1 m/s in collaborative mode, making it efficient yet safe for operations alongside human workers. The robot also boasts an IP54 protection rating, ensuring it is protected against dust and water spray, making it durable for industrial environments. The available end-effectors and the ability to download detailed documentation and CAD models make the SYB3 easily integrable into existing workflows, further simplifying the automation process. The SYB3's design emphasizes improving productivity while reducing operator fatigue, offering a balance between automation and human intervention. Its unique mechanical properties allow it to handle tasks traditionally considered non-automatic, enhancing both competitiveness and flexibility in manufacturing processes. This makes the ISYBOT SYB3 a valuable tool for industries that require both precision and adaptability without compromising on safety or ease of use.
Description
The ISYBOT SYB3 is a three-axis collaborative robot designed for tasks that require precision and adaptability in tight spaces. With an operating range of 1.6 meters and a payload capacity of 10 kg, it is well-suited for processes such as grinding and sanding. The SYB3 offers four distinct operating modes: Assistance, Restitution, Parallelization, and Tele-operation, which provide flexibility for various applications, enhancing the user’s ability to optimize manual operations without extensive retraining. One of the standout features of the SYB3 is its angular velocity of 1 m/s in collaborative mode, making it efficient yet safe for operations alongside human workers. The robot also boasts an IP54 protection rating, ensuring it is protected against dust and water spray, making it durable for industrial environments. The available end-effectors and the ability to download detailed documentation and CAD models make the SYB3 easily integrable into existing workflows, further simplifying the automation process. The SYB3's design emphasizes improving productivity while reducing operator fatigue, offering a balance between automation and human intervention. Its unique mechanical properties allow it to handle tasks traditionally considered non-automatic, enhancing both competitiveness and flexibility in manufacturing processes. This makes the ISYBOT SYB3 a valuable tool for industries that require both precision and adaptability without compromising on safety or ease of use.

Suppliers

Company
Product
Description
Supplier Links
Cobot Arms - SYB3 - ISYBOT
Les Ulis, France
Cobot Arms
SYB3
Cobot Arms SYB3
The ISYBOT SYB3 is a three-axis collaborative robot designed for tasks that require precision and adaptability in tight spaces. With an operating range of 1.6 meters and a payload capacity of 10 kg, it is well-suited for processes such as grinding and sanding. The SYB3 offers four distinct operating modes: Assistance, Restitution, Parallelization, and Tele-operation, which provide flexibility for various applications, enhancing the user’s ability to optimize manual operations without extensive retraining. One of the standout features of the SYB3 is its angular velocity of 1 m/s in collaborative mode, making it efficient yet safe for operations alongside human workers. The robot also boasts an IP54 protection rating, ensuring it is protected against dust and water spray, making it durable for industrial environments. The available end-effectors and the ability to download detailed documentation and CAD models make the SYB3 easily integrable into existing workflows, further simplifying the automation process. The SYB3's design emphasizes improving productivity while reducing operator fatigue, offering a balance between automation and human intervention. Its unique mechanical properties allow it to handle tasks traditionally considered non-automatic, enhancing both competitiveness and flexibility in manufacturing processes. This makes the ISYBOT SYB3 a valuable tool for industries that require both precision and adaptability without compromising on safety or ease of use.

The ISYBOT SYB3 is a three-axis collaborative robot designed for tasks that require precision and adaptability in tight spaces. With an operating range of 1.6 meters and a payload capacity of 10 kg, it is well-suited for processes such as grinding and sanding. The SYB3 offers four distinct operating modes: Assistance, Restitution, Parallelization, and Tele-operation, which provide flexibility for various applications, enhancing the user’s ability to optimize manual operations without extensive retraining.
One of the standout features of the SYB3 is its angular velocity of 1 m/s in collaborative mode, making it efficient yet safe for operations alongside human workers. The robot also boasts an IP54 protection rating, ensuring it is protected against dust and water spray, making it durable for industrial environments. The available end-effectors and the ability to download detailed documentation and CAD models make the SYB3 easily integrable into existing workflows, further simplifying the automation process.
The SYB3's design emphasizes improving productivity while reducing operator fatigue, offering a balance between automation and human intervention. Its unique mechanical properties allow it to handle tasks traditionally considered non-automatic, enhancing both competitiveness and flexibility in manufacturing processes. This makes the ISYBOT SYB3 a valuable tool for industries that require both precision and adaptability without compromising on safety or ease of use.

Supplier's Site

Technical Specifications

  ISYBOT
Product Category Robots
Product Number SYB3
Product Name Cobot Arms
Robot Type Collaborative / Cobot; Swing Arm Robot
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC2 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details