Isotech, Inc. High Precision Positioning Stage VRM3-12.5-PL

Description
Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations Adaptable – One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
Request a Quote
Description
Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations Adaptable – One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Precision Positioning Stage - VRM3-12.5-PL - Isotech, Inc.
Hatfield, PA, United States
High Precision Positioning Stage
VRM3-12.5-PL
High Precision Positioning Stage VRM3-12.5-PL
Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations Adaptable – One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.

Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible.

Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages.

  • Versatile – Smooth, accurate travel for intermittent motion applications.
  • Positive Locking – Side mounted lock feature prevents movement of carriage.
  • Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations
  • Adaptable – One, two or three axis models can be used in any orientation.
  • Easy To Use – Standard counterbored holes in base and threaded holes in carriage.
  • Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number VRM3-12.5-PL
Product Name High Precision Positioning Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Creep Linear Slide - DA-3AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
High Precision Series Crossed Roller Slide - HPRSA5-10FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.91 to 15.75 inch (201 to 400 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Ball Slide Positioning Stage - 3204-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Crossed Roller Slide Table - NBT-2065SSA - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details