Isotech, Inc. Ball Slide Assembly S3-2

Description
Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials
Request a Quote
Description
Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Slide Assembly - S3-2 - Isotech, Inc.
Hatfield, PA, United States
Ball Slide Assembly
S3-2
Ball Slide Assembly S3-2
Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials

Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box.

  • Low friction, straight-line design reduce the coefficient of friction to 0.003
  • Factory preload adjustment prevents side-play and backlash
  • Built-in holes simplify installation and component mounting
  • Available in varying precision grades and corrosion resistant materials
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number S3-2
Product Name Ball Slide Assembly
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 751MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Ball Slide Positioning Stage - 701MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Side Drive Positioning Stage - 751SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 57.33 to 110 lbs (26 to 50 kg)
View Details
Ball Slide Assembly - D-3 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details