Isotech, Inc. Crossed Roller Slide RS2-3

Description
Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line accuracy of 0.0001″ per inch of travel in our standard crossed roller slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision crossed roller slide assembly. Load carrying capabilities range from several pounds to in excess of 775 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight crossed roller bearings are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials
Request a Quote
Description
Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line accuracy of 0.0001″ per inch of travel in our standard crossed roller slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision crossed roller slide assembly. Load carrying capabilities range from several pounds to in excess of 775 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight crossed roller bearings are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Slide - RS2-3 - Isotech, Inc.
Hatfield, PA, United States
Crossed Roller Slide
RS2-3
Crossed Roller Slide RS2-3
Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line accuracy of 0.0001″ per inch of travel in our standard crossed roller slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision crossed roller slide assembly. Load carrying capabilities range from several pounds to in excess of 775 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight crossed roller bearings are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials

Isotech’s Crossed Roller Slide Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our crossed roller bearings offer several levels of precision ranging from a straight line accuracy of 0.0001″ per inch of travel in our standard crossed roller slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision crossed roller slide assembly. Load carrying capabilities range from several pounds to in excess of 775 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight crossed roller bearings are ready for installation right out of the box.

  • Low friction, straight-line design reduce the coefficient of friction to 0.003
  • Factory preload adjustment prevents side-play and backlash
  • Built-in holes simplify installation and component mounting
  • Available in varying precision grades and corrosion resistant materials
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number RS2-3
Product Name Crossed Roller Slide
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 301-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Positioning Stage - 452PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Crossed Roller Slide Table - NBT-2095A - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details
Crossed Roller Slide Table - NBT-3130 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 501 to 1000 lbs (227 to 454 kg)
View Details