Isotech, Inc. Crossed Roller Positioning Stage R3202-XYZ

Description
Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations Adaptable – One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
Request a Quote
Description
Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations Adaptable – One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crossed Roller Positioning Stage - R3202-XYZ - Isotech, Inc.
Hatfield, PA, United States
Crossed Roller Positioning Stage
R3202-XYZ
Crossed Roller Positioning Stage R3202-XYZ
Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages. Versatile – Smooth, accurate travel for intermittent motion applications. Positive Locking – Side mounted lock feature prevents movement of carriage. Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations Adaptable – One, two or three axis models can be used in any orientation. Easy To Use – Standard counterbored holes in base and threaded holes in carriage. Wide Selection – Subminiature, low profile models and side drive micrometer mounts.

Isotech offers a wide range of micrometer driven ball and crossed roller linear positioning stages with travels ranging from .25″ to 4.0″. All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible.

Positioning accuracies range from 0.0005″ per inch of travel straight line accuracy on our ball slide positioning stages to 0.00004″ per inch of travel straight line accuracy on our high precision linear positioning stages.

  • Versatile – Smooth, accurate travel for intermittent motion applications.
  • Positive Locking – Side mounted lock feature prevents movement of carriage.
  • Accurate Measurements – Carriages are spring loaded against micrometer heads with 0.001″ (0.01mm) graduations
  • Adaptable – One, two or three axis models can be used in any orientation.
  • Easy To Use – Standard counterbored holes in base and threaded holes in carriage.
  • Wide Selection – Subminiature, low profile models and side drive micrometer mounts.
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number R3202-XYZ
Product Name Crossed Roller Positioning Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Slide Table - NBT-6260 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6.01 to 8 inch (153 to 203 mm)
Carriage Load 2001 to 2500 lbs (907 to 1134 kg)
View Details
Low Profile Crossed Roller Slide Table - LPT-3180 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 501 to 1000 lbs (227 to 454 kg)
View Details
Side Drive Positioning Stage - 502SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Positioning Stage - 450MM-LO-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details