Isotech, Inc. Inch Series Crossed Roller Slide Table NBTA-354SS

Description
Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying styles and corrosion resistant materials
Request a Quote
Description
Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying styles and corrosion resistant materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inch Series Crossed Roller Slide Table - NBTA-354SS - Isotech, Inc.
Hatfield, PA, United States
Inch Series Crossed Roller Slide Table
NBTA-354SS
Inch Series Crossed Roller Slide Table NBTA-354SS
Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying styles and corrosion resistant materials

Isotech’s Crossed Roller Table Assemblies offer engineers and designers crossed roller bearing technology for their applications. Our tables offer several levels of precision ranging from a straight line accuracy of 0.0008″ per inch of travel in our steel crossed roller table assemblies to 0.0000040″ per inch of travel straight line accuracy in our aluminum / stainless steel crossed roller table assemblies. Load carrying capabilities range from several pounds to in excess of 2600 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear slide tables are ready for installation right out of the box.

  • Low friction, straight-line design reduce the coefficient of friction to 0.003
  • Factory preload adjustment prevents side-play and backlash
  • Built-in holes simplify installation and component mounting
  • Available in varying styles and corrosion resistant materials
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number NBTA-354SS
Product Name Inch Series Crossed Roller Slide Table
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Mini Posi-Drive Motorized Tables - LRS2-2-A25-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Assembly - C-2 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Non-Magnetic Linear Ball Slides - EA-6-NMS - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details
Side Drive Positioning Stage - 750SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details