Isotech, Inc. Anti-Creep Linear Slide NA-1AC

Description
Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials
Request a Quote
Description
Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti-Creep Linear Slide - NA-1AC - Isotech, Inc.
Hatfield, PA, United States
Anti-Creep Linear Slide
NA-1AC
Anti-Creep Linear Slide NA-1AC
Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box. Low friction, straight-line design reduce the coefficient of friction to 0.003 Factory preload adjustment prevents side-play and backlash Built-in holes simplify installation and component mounting Available in varying precision grades and corrosion resistant materials

Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to 0.0000040″ per inch of travel straight line accuracy in our high precision ball slide assembly. Load carrying capabilities range from several pounds to in excess of 1500 lbs. Available with inch or metric holes and hole locations these factory preloaded, low friction, light weight linear ball slides are ready for installation right out of the box.

  • Low friction, straight-line design reduce the coefficient of friction to 0.003
  • Factory preload adjustment prevents side-play and backlash
  • Built-in holes simplify installation and component mounting
  • Available in varying precision grades and corrosion resistant materials
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number NA-1AC
Product Name Anti-Creep Linear Slide
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Side Drive Positioning Stage - 750SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Ball Slide Positioning Stage - 751P-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
High Precision Series Ball Slide - HPS3-4FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 111 to 165 lbs (50.34 to 74.83 kg)
View Details
High Precision Series Ball Slide - HPMA-3FB - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details