Isotech, Inc. Linear Slide Table Linear-Systems

Description
Linear systems – The ideal combination of guidance and drive Linear systems from Isotech, Inc. combine the advantages of linear guiding systems and mechanical drive mechanisms in a compact and simple way. The ALS series linear slides are equipped with precision guide shafts. Self-aligning linear ball bushings as well as standard versions or full-steel linear ball bushings are available as rolling bearings. Additionally these units can be equipped with self-lubricating linear slide bushings. Isotech, Inc. linear slides offer the user a choice between the movable (version A) or the fixable slide (version B). Both variants are available with or without bellows (option F). If extremely high loads should exert an influence on the linear slide, the use of supported precision shafts is recommended. Ball screw-driven systems (ALSK), trapezoidal screw-driven systems and belt driven units are available. In addition to the linear slides, the Isotech, Inc. portfolio also includes linear systems with linear guide ways as guides, sliding guides and roller-bearing guide ways. Connected to an aluminium profile, this is a very compact and high-performance linear system. These systems can be driven by ball screws or belts. Also in the program: Linear guide way tables are the ideal system for linear motions with high rigidity requirements. The base plate of the rail guide tables consists of machined aluminum profiles or steel with stop angles. The ball rail guides built into the stiff axis with four long guide carriages per table part. The drive is optionally performed either with a ball screw drive (RSTK), linear motors (RSTL) or a belts (RSTZ). Features and benefits of the linear systems Various guiding and drive options Great variety Covering almost all industrial requirements Compact design Movement length of up to 12000 mm possible
Request a Quote
Description
Linear systems – The ideal combination of guidance and drive Linear systems from Isotech, Inc. combine the advantages of linear guiding systems and mechanical drive mechanisms in a compact and simple way. The ALS series linear slides are equipped with precision guide shafts. Self-aligning linear ball bushings as well as standard versions or full-steel linear ball bushings are available as rolling bearings. Additionally these units can be equipped with self-lubricating linear slide bushings. Isotech, Inc. linear slides offer the user a choice between the movable (version A) or the fixable slide (version B). Both variants are available with or without bellows (option F). If extremely high loads should exert an influence on the linear slide, the use of supported precision shafts is recommended. Ball screw-driven systems (ALSK), trapezoidal screw-driven systems and belt driven units are available. In addition to the linear slides, the Isotech, Inc. portfolio also includes linear systems with linear guide ways as guides, sliding guides and roller-bearing guide ways. Connected to an aluminium profile, this is a very compact and high-performance linear system. These systems can be driven by ball screws or belts. Also in the program: Linear guide way tables are the ideal system for linear motions with high rigidity requirements. The base plate of the rail guide tables consists of machined aluminum profiles or steel with stop angles. The ball rail guides built into the stiff axis with four long guide carriages per table part. The drive is optionally performed either with a ball screw drive (RSTK), linear motors (RSTL) or a belts (RSTZ). Features and benefits of the linear systems Various guiding and drive options Great variety Covering almost all industrial requirements Compact design Movement length of up to 12000 mm possible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slide Table - Linear-Systems - Isotech, Inc.
Hatfield, PA, United States
Linear Slide Table
Linear-Systems
Linear Slide Table Linear-Systems
Linear systems – The ideal combination of guidance and drive Linear systems from Isotech, Inc. combine the advantages of linear guiding systems and mechanical drive mechanisms in a compact and simple way. The ALS series linear slides are equipped with precision guide shafts. Self-aligning linear ball bushings as well as standard versions or full-steel linear ball bushings are available as rolling bearings. Additionally these units can be equipped with self-lubricating linear slide bushings. Isotech, Inc. linear slides offer the user a choice between the movable (version A) or the fixable slide (version B). Both variants are available with or without bellows (option F). If extremely high loads should exert an influence on the linear slide, the use of supported precision shafts is recommended. Ball screw-driven systems (ALSK), trapezoidal screw-driven systems and belt driven units are available. In addition to the linear slides, the Isotech, Inc. portfolio also includes linear systems with linear guide ways as guides, sliding guides and roller-bearing guide ways. Connected to an aluminium profile, this is a very compact and high-performance linear system. These systems can be driven by ball screws or belts. Also in the program: Linear guide way tables are the ideal system for linear motions with high rigidity requirements. The base plate of the rail guide tables consists of machined aluminum profiles or steel with stop angles. The ball rail guides built into the stiff axis with four long guide carriages per table part. The drive is optionally performed either with a ball screw drive (RSTK), linear motors (RSTL) or a belts (RSTZ). Features and benefits of the linear systems Various guiding and drive options Great variety Covering almost all industrial requirements Compact design Movement length of up to 12000 mm possible

Linear systems – The ideal combination of guidance and drive

Linear systems from Isotech, Inc. combine the advantages of linear guiding systems and mechanical drive mechanisms in a compact and simple way. The ALS series linear slides are equipped with precision guide shafts. Self-aligning linear ball bushings as well as standard versions or full-steel linear ball bushings are available as rolling bearings. Additionally these units can be equipped with self-lubricating linear slide bushings.

Isotech, Inc. linear slides offer the user a choice between the movable (version A) or the fixable slide (version B). Both variants are available with or without bellows (option F). If extremely high loads should exert an influence on the linear slide, the use of supported precision shafts is recommended. Ball screw-driven systems (ALSK), trapezoidal screw-driven systems and belt driven units are available.

In addition to the linear slides, the Isotech, Inc. portfolio also includes linear systems with linear guide ways as guides, sliding guides and roller-bearing guide ways. Connected to an aluminium profile, this is a very compact and high-performance linear system. These systems can be driven by ball screws or belts.

Also in the program: Linear guide way tables are the ideal system for linear motions with high rigidity requirements. The base plate of the rail guide tables consists of machined aluminum profiles or steel with stop angles. The ball rail guides built into the stiff axis with four long guide carriages per table part. The drive is optionally performed either with a ball screw drive (RSTK), linear motors (RSTL) or a belts (RSTZ).

Features and benefits of the linear systems

  • Various guiding and drive options
  • Great variety
  • Covering almost all industrial requirements
  • Compact design
  • Movement length of up to 12000 mm possible
Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Linear Slides and Linear Stages
Product Number Linear-Systems
Product Name Linear Slide Table
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Series Crossed Roller Slide - HPRS3-5 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 331 to 500 lbs (150 to 227 kg)
View Details
Ball Slide Positioning Stage - 502-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Ball Slide Positioning Stage - 2204MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Anti-Creep Linear Slide - E-2AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details