Isotech North America PRT/RTD & Thermocouple Thermometer Model TTI-7

Description
The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20 PRT probes. The rugged aluminum case, internal battery pack and integrated power supply ensure reliable portable field use for demanding measurement applications all at great value. Dual Channel Input allows a probe on Channel B to be calibrated against a standard on Channel A - directly compare any combination of PRT and Thermocouple. The TTI-7 supports ten thermocouple Types, B,C, D, E, J, K, N, R, S and T and Pt100 thermometers. Connect up to 16 sensors via the optional switchboxes, Model 954 and 958.
Description
The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20 PRT probes. The rugged aluminum case, internal battery pack and integrated power supply ensure reliable portable field use for demanding measurement applications all at great value. Dual Channel Input allows a probe on Channel B to be calibrated against a standard on Channel A - directly compare any combination of PRT and Thermocouple. The TTI-7 supports ten thermocouple Types, B,C, D, E, J, K, N, R, S and T and Pt100 thermometers. Connect up to 16 sensors via the optional switchboxes, Model 954 and 958.

Suppliers

Company
Product
Description
Supplier Links
PRT/RTD & Thermocouple Thermometer - Model TTI-7 - Isotech North America
Colchester, VT, USA
PRT/RTD & Thermocouple Thermometer
Model TTI-7
PRT/RTD & Thermocouple Thermometer Model TTI-7
The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20 PRT probes. The rugged aluminum case, internal battery pack and integrated power supply ensure reliable portable field use for demanding measurement applications all at great value. Dual Channel Input allows a probe on Channel B to be calibrated against a standard on Channel A - directly compare any combination of PRT and Thermocouple. The TTI-7 supports ten thermocouple Types, B,C, D, E, J, K, N, R, S and T and Pt100 thermometers. Connect up to 16 sensors via the optional switchboxes, Model 954 and 958.

The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20 PRT probes. The rugged aluminum case, internal battery pack and integrated power supply ensure reliable portable field use for demanding measurement applications all at great value. Dual Channel Input allows a probe on Channel B to be calibrated against a standard on Channel A - directly compare any combination of PRT and Thermocouple. The TTI-7 supports ten thermocouple Types, B,C, D, E, J, K, N, R, S and T and Pt100 thermometers. Connect up to 16 sensors via the optional switchboxes, Model 954 and 958.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Digital Thermometers
Product Number Model TTI-7
Product Name PRT/RTD & Thermocouple Thermometer
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Digital Battery Powered
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Gold Cup Reference Pyrometer -  - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1300 C (572 to 2372 F)
Application Type Industrial
View Details