Isotech North America Thermometry Bridge Model F18

Description
In world class metrology, the most important consideration is the quality of the fundamental measurement. ASL's F18 AC bridge technology represents the peak of performance in resistance thermometer measurement and exploits the inherent advantages of AC bridge technology to maintain repeatable measurements of the highest precision under practical operating conditions. The Model F18 Precision Digital Thermometry Bridgeis designed specifically for resistance thermometry to provide you with the best possible accuracy. The 25 Hz or 75 Hz operating frequency provides fast, continuous measurement with high immunity to thermal emfs and supply frequency noise sources. Practical measurements involve cables, connectors and imperfect operating environments, the F18 achieves its full specification under a wide range of real operating conditions. For example, you can add cable probe extensions and extra terminal junctions without concern for thermal emfs generated by the temperature gradients in your laboratory. Design features such as the unique input guard ensure that you really can obtain the specified accuracy of 20 ppb over the range of 0.2 ohms to 390 ohms. This equates to a temperature measurement accuracy of 5 micro K for a 25.5 ohm SPRT referenced to a 25 ohm reference resistor. AC bridge technology will always out-perform measurements made using DC technology with slow current reversal. These benefits are inherent to the fundamentals of electrical measurement and not just the implementation. The F900 includes a wide range of features specifically tailored for temperature metrology. These include accurate programmable excitation current, 2 current, analogue outputs, selectable source impedance matching, gain and filter bandwidth. Manual or automatic bridge balancing together with manual or automatic control (IEEE interface) of the instrument ensure that the F900 can provide solutions in a wide range of measurement applications.
Description
In world class metrology, the most important consideration is the quality of the fundamental measurement. ASL's F18 AC bridge technology represents the peak of performance in resistance thermometer measurement and exploits the inherent advantages of AC bridge technology to maintain repeatable measurements of the highest precision under practical operating conditions. The Model F18 Precision Digital Thermometry Bridgeis designed specifically for resistance thermometry to provide you with the best possible accuracy. The 25 Hz or 75 Hz operating frequency provides fast, continuous measurement with high immunity to thermal emfs and supply frequency noise sources. Practical measurements involve cables, connectors and imperfect operating environments, the F18 achieves its full specification under a wide range of real operating conditions. For example, you can add cable probe extensions and extra terminal junctions without concern for thermal emfs generated by the temperature gradients in your laboratory. Design features such as the unique input guard ensure that you really can obtain the specified accuracy of 20 ppb over the range of 0.2 ohms to 390 ohms. This equates to a temperature measurement accuracy of 5 micro K for a 25.5 ohm SPRT referenced to a 25 ohm reference resistor. AC bridge technology will always out-perform measurements made using DC technology with slow current reversal. These benefits are inherent to the fundamentals of electrical measurement and not just the implementation. The F900 includes a wide range of features specifically tailored for temperature metrology. These include accurate programmable excitation current, 2 current, analogue outputs, selectable source impedance matching, gain and filter bandwidth. Manual or automatic bridge balancing together with manual or automatic control (IEEE interface) of the instrument ensure that the F900 can provide solutions in a wide range of measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Thermometry Bridge - Model F18 - Isotech North America
Colchester, VT, USA
Thermometry Bridge
Model F18
Thermometry Bridge Model F18
In world class metrology, the most important consideration is the quality of the fundamental measurement. ASL's F18 AC bridge technology represents the peak of performance in resistance thermometer measurement and exploits the inherent advantages of AC bridge technology to maintain repeatable measurements of the highest precision under practical operating conditions. The Model F18 Precision Digital Thermometry Bridgeis designed specifically for resistance thermometry to provide you with the best possible accuracy. The 25 Hz or 75 Hz operating frequency provides fast, continuous measurement with high immunity to thermal emfs and supply frequency noise sources. Practical measurements involve cables, connectors and imperfect operating environments, the F18 achieves its full specification under a wide range of real operating conditions. For example, you can add cable probe extensions and extra terminal junctions without concern for thermal emfs generated by the temperature gradients in your laboratory. Design features such as the unique input guard ensure that you really can obtain the specified accuracy of 20 ppb over the range of 0.2 ohms to 390 ohms. This equates to a temperature measurement accuracy of 5 micro K for a 25.5 ohm SPRT referenced to a 25 ohm reference resistor. AC bridge technology will always out-perform measurements made using DC technology with slow current reversal. These benefits are inherent to the fundamentals of electrical measurement and not just the implementation. The F900 includes a wide range of features specifically tailored for temperature metrology. These include accurate programmable excitation current, 2 current, analogue outputs, selectable source impedance matching, gain and filter bandwidth. Manual or automatic bridge balancing together with manual or automatic control (IEEE interface) of the instrument ensure that the F900 can provide solutions in a wide range of measurement applications.

In world class metrology, the most important consideration is the quality of the fundamental measurement. ASL's F18 AC bridge technology represents the peak of performance in resistance thermometer measurement and exploits the inherent advantages of AC bridge technology to maintain repeatable measurements of the highest precision under practical operating conditions. The Model F18 Precision Digital Thermometry Bridgeis designed specifically for resistance thermometry to provide you with the best possible accuracy. The 25 Hz or 75 Hz operating frequency provides fast, continuous measurement with high immunity to thermal emfs and supply frequency noise sources. Practical measurements involve cables, connectors and imperfect operating environments, the F18 achieves its full specification under a wide range of real operating conditions. For example, you can add cable probe extensions and extra terminal junctions without concern for thermal emfs generated by the temperature gradients in your laboratory. Design features such as the unique input guard ensure that you really can obtain the specified accuracy of 20 ppb over the range of 0.2 ohms to 390 ohms. This equates to a temperature measurement accuracy of 5 micro K for a 25.5 ohm SPRT referenced to a 25 ohm reference resistor. AC bridge technology will always out-perform measurements made using DC technology with slow current reversal. These benefits are inherent to the fundamentals of electrical measurement and not just the implementation. The F900 includes a wide range of features specifically tailored for temperature metrology. These include accurate programmable excitation current, 2 current, analogue outputs, selectable source impedance matching, gain and filter bandwidth. Manual or automatic bridge balancing together with manual or automatic control (IEEE interface) of the instrument ensure that the F900 can provide solutions in a wide range of measurement applications.

Supplier's Site

Technical Specifications

  Isotech North America
Product Category Temperature Indicators
Product Number Model F18
Product Name Thermometry Bridge
Mounting Options Self-Contained/Stand Alone Instrument
Reference Material Platinum
Input Options Accepts RTD Inputs
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details