The TLP521-2GBSM is a dual-channel optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a surface-mount DIP-16 package. It provides 5300V RMS isolation voltage, operates from -30°C to +100°C, and is RoHS compliant. The device supports collector-emitter voltage up to 55V and collector current up to 50mA per channel. It meets UL File E91231 and VDE certification requirements. The 'GB' suffix indicates a high current transfer ratio selection, and 'SM' denotes surface-mount configuration.
8PIN TRANSISTOR OUTPUT, DUAL CHA Product overview: TLP521-2GBSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP521-2GBSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP521-2GBSM |
| Product Name | Dual Bipolar Transistor |
| Package Type | Tube |