The PS2502-4 is a quad-channel photodarlington optically coupled isolator in a 16-pin dual in-line plastic package, designed for signal transmission between systems of differing potentials. It features a minimum current transfer ratio of 200%, an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, and operates from -30°C to 100°C. The device is UL recognized, VDE 0884 certified, and certified to EN60950, with approvals from Nemko, Fimko, Semko, Demko, and BSI.
16PIN DARLINGTON OUTPUT, QUAD OP Product overview: PS2502-4 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2502-4 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 160000 milliamps |