The PS2502-2X is a dual-channel photodarlington optically coupled isolator in a dual in-line plastic package with a 10.16 mm lead spread. It features a minimum current transfer ratio of 200%, an input-to-output isolation voltage of 5.3 kV RMS and 7.5 kV peak, and operates from -30°C to +100°C. The device meets UL, VDE, EN60950, and BSI safety certifications. It supports surface-mount and G-form lead options. Total power dissipation is derated linearly above 25°C at 2.67 mW/°C.
OPTOISO 5.3KV 2CH DARL 8DIP Product overview: PS2502-2X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-2X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2502-2X |
| Product Name | Dual 5.3KV Bipolar Transistor |
| Package Type | Tube |