The MOC8021 is an optically coupled isolator with a photodarlington output in a standard 6-pin dual in-line plastic package with an unconnected base pin. It features a minimum current transfer ratio of 100% at 10 mA forward current and 5 V collector-emitter voltage, an isolation voltage of 5.3 kV RMS and 7.5 kV peak, and a collector-emitter breakdown voltage of 35 V. The device operates from -25°C to +100°C, with a maximum total power dissipation of 170 mW and a lead soldering temperature of 260°C. It meets UL recognition (File No. E91231) and VDE 0884 standards. Surface mount and leaded variants are available.
6PIN NON-BASE LEAD DARLINGTON OU Product overview: MOC8021 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8021 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8021 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 100000 milliamps |