ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3033G

Description
6PIN ZERO CROSSING TRIAC OUTPUT,
Description
6PIN ZERO CROSSING TRIAC OUTPUT,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3033G - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3033G
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3033G
6PIN ZERO CROSSING TRIAC OUTPUT,

6PIN ZERO CROSSING TRIAC OUTPUT,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3033G
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Dual Junction Coaxial Circulator 10 to 55MHz - UIYCDC16080A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details