ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3011G

Description
6PIN RANDOM PHASE TRIAC, OPTOCOU
Description
6PIN RANDOM PHASE TRIAC, OPTOCOU

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3011G - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3011G
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3011G
6PIN RANDOM PHASE TRIAC, OPTOCOU

6PIN RANDOM PHASE TRIAC, OPTOCOU

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3011G
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI-26500-40000-5-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop in Circulator 56 to 86MHz - UIYBDC6060E - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details