The ISQ1X is a phototransistor optically coupled isolator in a 16-pin dual in-line plastic package, consisting of an infrared LED and an NPN silicon phototransistor. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a collector-emitter breakdown voltage of 50 V and a coupled current transfer ratio of 20% to 300% at 10 mA forward current and 10 V collector-emitter voltage. The device operates from -25°C to +100°C and meets UL E91231 and VDE 0884 certifications. It is certified to EN60950 by Nemko and complies with RoHS standards. The ISQ1X is designed for signal transmission between systems of differing potentials and impedances, such as in computer terminals and industrial controllers.
OPTOISO 5.3KV 4CH TRANS 16DIP Product overview: ISQ1X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISQ1X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISQ1X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |