The ISQ1 is a quad-channel phototransistor optocoupler consisting of infrared LEDs and NPN silicon photo transistors in a dual in-line plastic package with 16 pins. It features an isolation voltage of 5.3 kV RMS and 7.5 kV peak, a collector-emitter breakdown voltage of 50 V, and a current transfer ratio of 20% to 300% at 10 mA forward current and 10 V collector-emitter voltage. The device complies with UL E91231, VDE 0884, and EN60950 standards, and is certified for surface mount applications. Operating temperature ranges from -25°C to +100°C, with a storage temperature range of -40°C to +125°C.
16PIN TRANSISTOR OUTPUT, QUAD OP Product overview: ISQ1 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISQ1 |
| Product Name | Quad Bipolar Transistor |
| Package Type | Tube |