The ISP847 series is a quad-channel optically coupled isolator featuring an infrared LED and NPN silicon phototransistor in a 16-pin dual in-line plastic package. Each channel provides 5000V RMS isolation, with a collector-emitter breakdown voltage of 35V and a maximum collector current of 50mA. The device operates from -40°C to +105°C and is RoHS compliant. It meets UL File E91231 and VDE Certificate No. 40028086. The ISP847XCSMT&R variant is a surface mount tape and reel version with VDE approval and 10mm lead spacing.
16 Pin Transistor Output, Quad Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-ISP847XCSMT&R |
| Product Name | Octocouplers |
| Output | Phototransistor |