ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators ISP844X

Description
Optoisolator Transistor Output 5300Vrms 4 Channel
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 4 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ISP844X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ISP844X-ND
Transistor, Photovoltaic Output Optoisolators ISP844X-ND
Optoisolator Transistor Output 5300Vrms 4 Channel

Optoisolator Transistor Output 5300Vrms 4 Channel

Buy Now Datasheet
Octocouplers 1806-ISP844X
16 Pin AC Input, Quad Optocoupler

16 Pin AC Input, Quad Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-16, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0322 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-16, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0322
Optocoupler, Dip-16, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0322
OPTOCOUPLER, DIP-16, TR. O/P, AC I/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, DIP-16, TR. O/P, AC I/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number ISP844X-ND 1806-ISP844X 40P0322
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-16, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC; DC AC
Output Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Isolators - Gate Drivers - SI8233BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details