The ISP827 is an optically coupled isolator consisting of an infrared LED and an NPN silicon phototransistor in a dual in-line plastic package, designed for signal transmission between systems of different potentials and impedances. It supports an AC isolation voltage of 5000V RMS, with a collector-emitter breakdown voltage of 35V and a maximum collector current of 50mA. The device operates from -40°C to +105°C and is RoHS compliant. The part features VDE approval and UL recognition with package code "EE". The "GRSMT&R" suffix indicates surface mount, tape and reel packaging with VDE approval and 10mm lead spacing.
8 Pin Transistor Output, Dual Channel Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-ISP827GRSMT&R |
| Product Name | Octocouplers |
| Output | Phototransistor |