The ISP817DXSM is a surface mount optically coupled isolator featuring an infrared LED and an NPN silicon phototransistor in a 16-pin surface mount package. It provides 5000 V RMS isolation voltage and operates within a temperature range of -55°C to +110°C. The device has a collector-emitter breakdown voltage of 80 V and supports a peak forward current of 1 A. It is RoHS compliant and meets UL and VDE safety standards. The case is designed for surface mount applications with a 10 mm lead spacing option available.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Product overview: ISP817DXSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP817DXSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP817DXSM |
| Product Name | SMD Bipolar Transistor |
| IC(max) | 50000 milliamps |