ISOCOM, Inc. Octocouplers ISP815XSM

Description
4 Pin Darlington, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin Darlington, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP815XSM
4 Pin Darlington, Single Optocoupler

4 Pin Darlington, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-ISP815XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-ISP815XSM-ND
Transistor, Photovoltaic Output Optoisolators 58-ISP815XSM-ND
OPTOISOLTR 5.3KV 1CH DARL 4-SMD

OPTOISOLTR 5.3KV 1CH DARL 4-SMD

Buy Now Datasheet
Optocoupler, Smdip-4, Darl. O/p; No. Of Channels Isocom - 40P0313 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-4, Darl. O/p; No. Of Channels Isocom
40P0313
Optocoupler, Smdip-4, Darl. O/p; No. Of Channels Isocom 40P0313
OPTOCOUPLER, SMDIP-4, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-4, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP815XSM 58-ISP815XSM-ND 40P0313
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-4, Darl. O/p; No. Of Channels Isocom
Output Photodarlington Photodarlington
Approvals RoHS Compliant
Input DC
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR9258XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details