4 Pin Darlington, Single Optocoupler
Opto coupler,ISP815X DIP4 5300Vac
Optoisolator Darlington Output 5300Vrms 1 Channel
OPTOCOUPLER, DIP-4, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:600%; Collector Emitter Voltage V(br)ceo:35V; Product Range:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1806-ISP815X | 4530870 | ISP815X-ND | 40P0312 |
| Product Name | Octocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Dip-4, Darl. O/p; No. Of Channels Isocom |
| Output | Photodarlington | Photodarlington; Darlington | Photodarlington | |
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Input | DC | DC | ||
| Mounting Option | Through hole | Through Hole | DIP | |
| Rise Time | 60 µs | 60 µs |