The ISP814XSM is a surface-mount, high-density AC input optically coupled isolator with two inverse-parallel infrared LEDs and NPN silicon phototransistors in a dual in-line package. It provides an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with a maximum collector-emitter voltage of 35 V and a collector current of 50 mA. The current transfer ratio ranges from 20% to 300% at ±1 mA input current and 5 V collector-emitter voltage. Operating temperature ranges from -30°C to +100°C, and it meets UL E91231 and VDE 0884 approvals. The package is certified to CECC 00802 for surface mount applications.
OPTOISO 5.3KV TRANS 4SMD Product overview: ISP814XSM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ISP814XSM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ISP814XSM |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |