ISOCOM, Inc. Octocouplers ISP814XSM

Description
4 Pin AC Input, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin AC Input, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP814XSM
4 Pin AC Input, Single Optocoupler

4 Pin AC Input, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - ISP814XSM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ISP814XSM-ND
Transistor, Photovoltaic Output Optoisolators ISP814XSM-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optocoupler, Smdip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0311 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smdip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0311
Optocoupler, Smdip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0311
OPTOCOUPLER, SMDIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, SMDIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP814XSM ISP814XSM-ND 40P0311
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smdip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC AC; DC
Approvals RoHS Compliant
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2537303 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details