ISOCOM, Inc. Octocouplers ISP814X

Description
4 Pin AC Input, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin AC Input, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-ISP814X
4 Pin AC Input, Single Optocoupler

4 Pin AC Input, Single Optocoupler

Supplier's Site Datasheet
Optocouplers - 4530971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
4530971
Optocouplers 4530971
AC i/p optocoupler,ISP814X DIP4 5300Vac

AC i/p optocoupler,ISP814X DIP4 5300Vac

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ISP814X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ISP814X-ND
Transistor, Photovoltaic Output Optoisolators ISP814X-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom - 40P0310 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
40P0310
Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom 40P0310
OPTOCOUPLER, DIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, TR. O/P, AC I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1806-ISP814X 4530971 ISP814X-ND 40P0310
Product Name Octocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-4, Tr. O/p, Ac I/p; No. Of Channels Isocom
Input AC AC AC; DC
Approvals RoHS Compliant RoHS Compliant
Output Phototransistor; Transistor Phototransistor
Mounting Option Through hole Through Hole DIP
Rise Time 4 µs 4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details
Isolators - Gate Drivers - 863-SI8231BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details