OPTOISOLATOR 5KV 1CH TRANS 4-SMD
4 Pin Transistor Output, Long Creepage SMD Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-ISLT1004TR-ND | 1806-ISLT1004 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Phototransistor | Phototransistor |
| Package Type | 4-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount |
| Isolation Voltage | 5000 volts |