OPTOISOLTR 5.3KV 1CH TRANS 8-DIP
8 Pin Transistor Output, Dual Channel Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-ISD203-ND | 1806-ISD203 | 817218 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers | Optocouplers |
| Input | DC | DC | |
| Output | Phototransistor | Phototransistor | Phototransistor; Transistor |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Through hole |