The IS829 is an optically coupled isolator with two channels, each consisting of a gallium arsenide infrared LED and an NPN silicon phototransistor, housed in an 8-pin dual-in-line package measuring 0.400 x 0.300 inches (10.16 x 7.62 mm). It provides 5000 V RMS input-to-output isolation voltage, with a minimum current transfer ratio of 50% at 5 mA forward current and 5 V collector-emitter voltage. The output transistor supports a collector-emitter voltage of 35 V and a power dissipation of 150 mW, derated linearly above 25°C. Operating temperature ranges from -55°C to +100°C, with storage temperature from -55°C to +125°C. Lead soldering temperature is 260°C for 10 seconds at 2 mm from the case.
OPTOISO 5KV 2CH TRANS 8DIP Product overview: IS829X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS829X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-IS829X |
| Product Name | Dual 5KV Bipolar Transistor |
| Package Type | 8-DIP (0.300", 7.62mm) |