OPTOISO 5KV 1CH DARL 4-SMD
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 58-IS7000SMT&RTR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Photodarlington |
| Package Type | "4-SMD (0.300"", 7.62mm)" |
| Mounting Option | Surface Mount |