ISOCOM, Inc. Bipolar Transistor IS661

Description
6PIN HIGH VOLTAGE DARLINGTON, SI Product overview: IS661 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS661 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6PIN HIGH VOLTAGE DARLINGTON, SI Product overview: IS661 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS661 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IS661 is a high-voltage NPN silicon photo Darlington optically coupled isolator in a standard 6-pin dual in-line plastic package, designed for signal transmission between systems of different potentials. It features a collector-emitter breakdown voltage of 300 V min, a collector current of 150 mA, and a minimum current transfer ratio of 1000%. The device supports an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with an input forward voltage of 1.2 V to 1.4 V at 10 mA and a forward current rating of 50 mA. Operating temperature ranges from -25°C to +100°C, and the package is available in standard, surface-mount, and G-form lead variants with tape and reel options. It is UL recognized and VDE 0884 approved.

Datasheet Summary
Powered by GS/AI

The IS661 is a high-voltage NPN silicon photo Darlington optically coupled isolator in a standard 6-pin dual in-line plastic package, designed for signal transmission between systems of different potentials. It features a collector-emitter breakdown voltage of 300 V min, a collector current of 150 mA, and a minimum current transfer ratio of 1000%. The device supports an isolation voltage of 5.3 kV RMS and 7.5 kV peak, with an input forward voltage of 1.2 V to 1.4 V at 10 mA and a forward current rating of 50 mA. Operating temperature ranges from -25°C to +100°C, and the package is available in standard, surface-mount, and G-form lead variants with tape and reel options. It is UL recognized and VDE 0884 approved.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-IS661
Bipolar Transistor 903-IS661
6PIN HIGH VOLTAGE DARLINGTON, SI Product overview: IS661 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS661 can be used for catalog matching and distributor lookup.

6PIN HIGH VOLTAGE DARLINGTON, SI Product overview: IS661 from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-IS661 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-IS661
Product Name Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156509P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
45V 0.1A SOT23 Bipolar Transistor - 276-BC857B E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers